N-Channel 60V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 60V 75A D2PAK Product overview: HUFA76445S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76445S3ST can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044299-HUFA76445S3S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 4965pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 75A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | HUFA76445S3ST-ND | 278-HUFA76445S3ST | 1044299-HUFA76445S3ST | HUFA76445S3ST |
| Product Name | Single FETs, MOSFETs | 60V 75A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76445S3ST | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| PD | 310000 milliwatts | 310000 milliwatts |