onsemi 60V 59A MOSFET Transistor HUFA76432S3S

Description
MOSFET N-CH 60V 59A D2PAK Product overview: HUFA76432S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76432S3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 59A D2PAK Product overview: HUFA76432S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76432S3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 59A MOSFET Transistor
278-HUFA76432S3S
60V 59A MOSFET Transistor 278-HUFA76432S3S
MOSFET N-CH 60V 59A D2PAK Product overview: HUFA76432S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76432S3S can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 59A D2PAK Product overview: HUFA76432S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76432S3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUFA76432S3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76432S3S-ND
Single FETs, MOSFETs HUFA76432S3S-ND
N-Channel 60V 59A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 59A (Tc) 130W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76432S3S - 1044290-HUFA76432S3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76432S3S
1044290-HUFA76432S3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76432S3S 1044290-HUFA76432S3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044290-HUFA76432S3S Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1765pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 17 mOhm @ 59A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044290-HUFA76432S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1765pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 17 mOhm @ 59A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
MOSFET N-CH 60V 59A D2PAK - 598-HUFA76432S3S - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 59A D2PAK
598-HUFA76432S3S
MOSFET N-CH 60V 59A D2PAK 598-HUFA76432S3S
MOSFET N-CH 60V 59A D2PAK

MOSFET N-CH 60V 59A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76432S3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76432S3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76432S3S
MOSFET N-CH 60V 59A D2PAK

MOSFET N-CH 60V 59A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-HUFA76432S3S HUFA76432S3S-ND 1044290-HUFA76432S3S 598-HUFA76432S3S HUFA76432S3S
Product Name 60V 59A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76432S3S MOSFET N-CH 60V 59A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 130000 milliwatts 130000 milliwatts 130000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3004WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details