Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044288-HUFA76429S3S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 22 mOhm @ 47A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 47A D2PAK Product overview: HUFA76429S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76429S3S can be used for catalog matching and distributor lookup.
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 60V 47A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1044288-HUFA76429S3S | 278-HUFA76429S3S | HUFA76429S3S-ND | HUFA76429S3S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76429S3S | 60V 47A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | |||
| PD | 110000 milliwatts | 110000 milliwatts |