N-Channel 60V 20A (Tc) 110W (Tc) Through Hole I-PAK
N-Ch MOSFET, 60V, 20A, 27mΩ, TO-220 Product overview: HUFA76429D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76429D3 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044285-HUFA76429D3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 23 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800
MOSFET 20a 60V 0.027 Ohm Logic Level N-Ch
MOSFET N-CH 60V 20A IPAK
MOSFET N-CH 60V 20A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | HUFA76429D3FS-ND | 278-HUFA76429D3 | 1044285-HUFA76429D3 | HUFA76429D3 | HUFA76429D3 | HUFA76429D3 |
| Product Name | Single FETs, MOSFETs | 60V 20A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76429D3 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |