onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3ST HUFA76423S3ST

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068318-HUFA76423S3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068318-HUFA76423S3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3ST - 068318-HUFA76423S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3ST
068318-HUFA76423S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3ST 068318-HUFA76423S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068318-HUFA76423S3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068318-HUFA76423S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 30 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 35A MOSFET Transistor
285-HUFA76423S3ST
60V 35A MOSFET Transistor 285-HUFA76423S3ST
MOSFET N-CH 60V 35A TO-263AB Product overview: HUFA76423S3ST from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA76423S3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 35A TO-263AB Product overview: HUFA76423S3ST from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA76423S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 068318-HUFA76423S3ST 285-HUFA76423S3ST
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76423S3ST 60V 35A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 85000 milliwatts 85000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533KCS 100V, 8.7mOhm, TO-220 N-Channel NexFET™ Power MOSFET - CSD19533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 104000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1827363P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details