MOSFET N-CH 60V 18A TO252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 017084-HUFA76409D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 485pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 63 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Ch MOSFET 60V 17A 52mR TO-252 Logic Level Product overview: HUFA76409D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76409D3ST can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 18A TO252AA
MOSFET 17a 60V N-Channel Logic Level
Transistor, Mosfet, N-Channel, 60V V(Br)Dss, 18A I(D), To-252Aa Rohs Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-HUFA76409D3STTR-ND | 017084-HUFA76409D3ST | 278-HUFA76409D3ST | HUFA76409D3ST | HUFA76409D3ST | 598-HUFA76409D3ST |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76409D3ST | 60V 17A TO-252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Transistor, Mosfet, N-Channel, 60V V(Br)Dss, 18A I(D), To-252Aa Rohs Compliant: Yes |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Transistor Grade / Operating Range | Automotive | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 49000 milliwatts | 49000 milliwatts | 49000 milliwatts |