onsemi Single FETs, MOSFETs HUFA76407D3ST

Description
N-Channel 60V 12A (Tc) 38W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 38W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA76407D3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76407D3ST-ND
Single FETs, MOSFETs HUFA76407D3ST-ND
N-Channel 60V 12A (Tc) 38W (Tc) Surface Mount TO-252AA

N-Channel 60V 12A (Tc) 38W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
SMD 60V 12A DPAK MOSFET Transistor
278-HUFA76407D3ST
SMD 60V 12A DPAK MOSFET Transistor 278-HUFA76407D3ST
N-CH MOSFET 60V 12A 77mR DPAK Surface Mount Product overview: HUFA76407D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 12A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76407D3ST can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 12A 77mR DPAK Surface Mount Product overview: HUFA76407D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 12A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76407D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407D3ST - 1044273-HUFA76407D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407D3ST
1044273-HUFA76407D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407D3ST 1044273-HUFA76407D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044273-HUFA76407D3S T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11.3nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 92 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044273-HUFA76407D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11.3nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 92 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76407D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76407D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76407D3ST
MOSFET N-CH 60V 12A TO252AA

MOSFET N-CH 60V 12A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA76407D3ST-ND 278-HUFA76407D3ST 1044273-HUFA76407D3ST HUFA76407D3ST
Product Name Single FETs, MOSFETs SMD 60V 12A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA76407D3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data