onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single HUFA75829D3ST

Description
Win Source Part Number: 965543-HUFA75829D3ST Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: UltraFET™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: HUFA75 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 965543-HUFA75829D3ST Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: UltraFET™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: HUFA75 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HUFA75829D3ST is an N-channel MOSFET in a TO-252AA package, designed for high-efficiency switching applications. It has a drain-to-source voltage rating of 150 V and a continuous drain current of 18 A at 25°C case temperature, reducing to 13 A at 100°C. The maximum on-resistance is 0.110 Ω at 18 A and 10 V gate-source voltage. Power dissipation is rated at 110 W, with a thermal resistance from junction to case of 1.36 °C/W. The gate threshold voltage ranges from 2 V to 4 V, and total gate charge is up to 70 nC at 20 V. Operating and storage junction temperatures range from -55°C to 175°C. The device is compatible with automotive reliability standards per AEC-Q101 and is manufactured under ISO9000 and QS9000 quality systems.

Datasheet Summary
Powered by GS/AI

The HUFA75829D3ST is an N-channel MOSFET in a TO-252AA package, designed for high-efficiency switching applications. It has a drain-to-source voltage rating of 150 V and a continuous drain current of 18 A at 25°C case temperature, reducing to 13 A at 100°C. The maximum on-resistance is 0.110 Ω at 18 A and 10 V gate-source voltage. Power dissipation is rated at 110 W, with a thermal resistance from junction to case of 1.36 °C/W. The gate threshold voltage ranges from 2 V to 4 V, and total gate charge is up to 70 nC at 20 V. Operating and storage junction temperatures range from -55°C to 175°C. The device is compatible with automotive reliability standards per AEC-Q101 and is manufactured under ISO9000 and QS9000 quality systems.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965543-HUFA75829D3ST - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965543-HUFA75829D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965543-HUFA75829D3ST
Win Source Part Number: 965543-HUFA75829D3ST Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: UltraFET™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: HUFA75 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965543-HUFA75829D3ST
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: UltraFET™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1080 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: HUFA75
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 965543-HUFA75829D3ST
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data