onsemi 150V 14A MOSFET Transistor HUFA75823D3ST

Description
MOSFET N-CH 150V 14A TO-252AA Product overview: HUFA75823D3ST from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA75823D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 14A TO-252AA Product overview: HUFA75823D3ST from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA75823D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 14A MOSFET Transistor
285-HUFA75823D3ST
150V 14A MOSFET Transistor 285-HUFA75823D3ST
MOSFET N-CH 150V 14A TO-252AA Product overview: HUFA75823D3ST from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA75823D3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 14A TO-252AA Product overview: HUFA75823D3ST from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUFA75823D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75823D3ST - 1044268-HUFA75823D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75823D3ST
1044268-HUFA75823D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75823D3ST 1044268-HUFA75823D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044268-HUFA75823D3S T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 85W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 20V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044268-HUFA75823D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 85W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 20V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HUFA75823D3ST 1044268-HUFA75823D3ST
Product Name 150V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75823D3ST
Polarity N-Channel N-Channel; N-Channel
PD 85000 milliwatts 85000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7219-55A,118 - 1025194-BUK7219-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 114000 milliwatts
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details