onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75433S3ST HUFA75433S3ST

Description
64A, 60V, 0.016ohm, N-Channel MOSFET, TO-263AB
Request a Quote Datasheet
Description
64A, 60V, 0.016ohm, N-Channel MOSFET, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA75433S3ST - Rochester Electronics
Newburyport, MA, United States
64A, 60V, 0.016ohm, N-Channel MOSFET, TO-263AB

64A, 60V, 0.016ohm, N-Channel MOSFET, TO-263AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75433S3ST - 1044255-HUFA75433S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75433S3ST
1044255-HUFA75433S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75433S3ST 1044255-HUFA75433S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044255-HUFA75433S3S T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 117nC @ 20V Max Input Capacitance: 1550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 64A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044255-HUFA75433S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 117nC @ 20V
Max Input Capacitance: 1550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 64A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - HUFA75433S3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75433S3ST-ND
Single FETs, MOSFETs HUFA75433S3ST-ND
N-Channel 60V 64A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 64A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
60V 64A MOSFET Transistor
278-HUFA75433S3ST
60V 64A MOSFET Transistor 278-HUFA75433S3ST
MOSFET N-CH 60V 64A D2PAK Product overview: HUFA75433S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75433S3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 64A D2PAK Product overview: HUFA75433S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75433S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75433S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75433S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75433S3ST
MOSFET N-CH 60V 64A D2PAK

MOSFET N-CH 60V 64A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUFA75433S3ST 1044255-HUFA75433S3ST HUFA75433S3ST-ND 278-HUFA75433S3ST HUFA75433S3ST
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75433S3ST Single FETs, MOSFETs 60V 64A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
rDS(on) 0.0160 ohms
Package Type TO-263; TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data