onsemi Single FETs, MOSFETs HUFA75333S3ST

Description
N-Channel 55V 66A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 55V 66A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUFA75333S3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75333S3ST-ND
Single FETs, MOSFETs HUFA75333S3ST-ND
N-Channel 55V 66A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 55V 66A (Tc) 150W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75333S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75333S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75333S3ST
MOSFET N-CH 55V 66A D2PAK

MOSFET N-CH 55V 66A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number HUFA75333S3ST-ND HUFA75333S3ST
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers