onsemi 55V 15A MOSFET Transistor HUFA75307D3

Description
MOSFET N-CH 55V 15A IPAK Product overview: HUFA75307D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75307D3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 15A IPAK Product overview: HUFA75307D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75307D3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 15A MOSFET Transistor
278-HUFA75307D3
55V 15A MOSFET Transistor 278-HUFA75307D3
MOSFET N-CH 55V 15A IPAK Product overview: HUFA75307D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75307D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 15A IPAK Product overview: HUFA75307D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA75307D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3 - 1044227-HUFA75307D3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3
1044227-HUFA75307D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3 1044227-HUFA75307D3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044227-HUFA75307D3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 20V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044227-HUFA75307D3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 20V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - HUFA75307D3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA75307D3-ND
Single FETs, MOSFETs HUFA75307D3-ND
N-Channel 55V 15A (Tc) 45W (Tc) Through Hole I-PAK

N-Channel 55V 15A (Tc) 45W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA75307D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA75307D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA75307D3
MOSFET N-CH 55V 15A IPAK

MOSFET N-CH 55V 15A IPAK

Supplier's Site
MOSFET N-CH 55V 15A IPAK - 598-HUFA75307D3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 15A IPAK
598-HUFA75307D3
MOSFET N-CH 55V 15A IPAK 598-HUFA75307D3
MOSFET N-CH 55V 15A IPAK

MOSFET N-CH 55V 15A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-HUFA75307D3 1044227-HUFA75307D3 HUFA75307D3-ND HUFA75307D3 598-HUFA75307D3
Product Name 55V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUFA75307D3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 55V 15A IPAK
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
100V 36A MOSFET Transistor - 278-AUIRF540ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 92000 milliwatts
View Details
7 suppliers