onsemi 20a 100V 0.054 Ohm MOSFET Transistor HUF76629D3ST

Description
MOSFETs 20a 100V 0.054 Ohm Logic Level N-Ch Product overview: HUF76629D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20a, 100V, 0.054 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 100V, 0.054 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76629D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 20a 100V 0.054 Ohm Logic Level N-Ch Product overview: HUF76629D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20a, 100V, 0.054 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 100V, 0.054 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76629D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20a 100V 0.054 Ohm MOSFET Transistor
2088-HUF76629D3ST
20a 100V 0.054 Ohm MOSFET Transistor 2088-HUF76629D3ST
MOSFETs 20a 100V 0.054 Ohm Logic Level N-Ch Product overview: HUF76629D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20a, 100V, 0.054 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 100V, 0.054 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76629D3ST can be used for catalog matching and distributor lookup.

MOSFETs 20a 100V 0.054 Ohm Logic Level N-Ch Product overview: HUF76629D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20a, 100V, 0.054 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 100V, 0.054 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76629D3ST can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - HUF76629D3STTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76629D3STTR-ND
Single FETs, MOSFETs HUF76629D3STTR-ND
N-Channel 100V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

N-Channel 100V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - HUF76629D3STCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76629D3STCT-ND
Single FETs, MOSFETs HUF76629D3STCT-ND
N-Channel 100V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

N-Channel 100V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - HUF76629D3STDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76629D3STDKR-ND
Single FETs, MOSFETs HUF76629D3STDKR-ND
N-Channel 100V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

N-Channel 100V 20A (Tc) 110W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76629D3ST - 068312-HUF76629D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76629D3ST
068312-HUF76629D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76629D3ST 068312-HUF76629D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068312-HUF76629D3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1285pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 52 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068312-HUF76629D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1285pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 52 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76629D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76629D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76629D3ST
MOSFET N-CH 100V 20A TO252AA

MOSFET N-CH 100V 20A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20a 100V 0.054 Ohm Logic Level N-Ch

MOSFET 20a 100V 0.054 Ohm Logic Level N-Ch

Buy Now Datasheet
Mosfet, N-Ch, 100V, 20A, 175Deg C, 150W Rohs Compliant Onsemi - 54AH8831 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 20A, 175Deg C, 150W Rohs Compliant Onsemi
54AH8831
Mosfet, N-Ch, 100V, 20A, 175Deg C, 150W Rohs Compliant Onsemi 54AH8831
MOSFET, N-CH, 100V, 20A, 175DEG C, 150W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 20A, 175DEG C, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-HUF76629D3ST HUF76629D3STTR-ND 068312-HUF76629D3ST HUF76629D3ST HUF76629D3ST 54AH8831
Product Name 20a 100V 0.054 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76629D3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 20A, 175Deg C, 150W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 110 milliwatts 110000 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data