Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 017082-HUF76609D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 49W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 425pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs 10a 100V 0.165 Ohm 1Ch HS Logic Gate Product overview: HUF76609D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10a, 100V, 0.165 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10a, 100V, 0.165 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76609D3ST can be used for catalog matching and distributor lookup.
N-Channel 100V 10A (Tc) 49W (Tc) Surface Mount TO-252AA
MOSFET, N-CH, 100V, 10A, 175DEG C, 49W ROHS COMPLIANT: YES
MOSFET 10a 100V 0.165 Ohm 1Ch HS Logic Gate
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 100V 10A TO252AA
MOSFET N-CH 100V 10A TO252AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 017082-HUF76609D3ST | 2088-HUF76609D3ST | HUF76609D3STFSTR-ND | 54AH8830 | HUF76609D3ST | HUF76609D3ST | HUF76609D3ST |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76609D3ST | 10a 100V 0.165 Ohm MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 10A, 175Deg C, 49W Rohs Compliant Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||||
| PD | 49000 milliwatts | 49 milliwatts | 49000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); TO-252AA | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |