onsemi 60V 75A MOSFET Transistor HUF76445S3ST

Description
MOSFET N-CH 60V 75A D2PAK Product overview: HUF76445S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76445S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 75A D2PAK Product overview: HUF76445S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76445S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 75A MOSFET Transistor
278-HUF76445S3ST
60V 75A MOSFET Transistor 278-HUF76445S3ST
MOSFET N-CH 60V 75A D2PAK Product overview: HUF76445S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76445S3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 75A D2PAK Product overview: HUF76445S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76445S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF76445S3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76445S3ST-ND
Single FETs, MOSFETs HUF76445S3ST-ND
N-Channel 60V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76445S3ST - 1044221-HUF76445S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76445S3ST
1044221-HUF76445S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76445S3ST 1044221-HUF76445S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044221-HUF76445S3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 4965pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044221-HUF76445S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 4965pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76445S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76445S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76445S3ST
MOSFET N-CH 60V 75A D2PAK

MOSFET N-CH 60V 75A D2PAK

Supplier's Site
MOSFET N-CH 60V 75A D2PAK - 598-HUF76445S3ST - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 75A D2PAK
598-HUF76445S3ST
MOSFET N-CH 60V 75A D2PAK 598-HUF76445S3ST
MOSFET N-CH 60V 75A D2PAK

MOSFET N-CH 60V 75A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-HUF76445S3ST HUF76445S3ST-ND 1044221-HUF76445S3ST HUF76445S3ST 598-HUF76445S3ST
Product Name 60V 75A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76445S3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 75A D2PAK
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 310000 milliwatts 310000 milliwatts 310000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products