onsemi 60V MOSFET Transistor HUF76407DK8

Description
MOSFET 2N-CH 60V SOP-8 Product overview: HUF76407DK8 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76407DK8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V SOP-8 Product overview: HUF76407DK8 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76407DK8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
285-HUF76407DK8
60V MOSFET Transistor 285-HUF76407DK8
MOSFET 2N-CH 60V SOP-8 Product overview: HUF76407DK8 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76407DK8 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V SOP-8 Product overview: HUF76407DK8 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76407DK8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76407DK8 - 068307-HUF76407DK8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76407DK8
068307-HUF76407DK8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76407DK8 068307-HUF76407DK8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068307-HUF76407DK8 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 60V Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11.2nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068307-HUF76407DK8
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 60V
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11.2nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HUF76407DK8 068307-HUF76407DK8
Product Name 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76407DK8
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers
Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20700 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers