onsemi Single FETs, MOSFETs HUF76407D3

Description
N-Channel 60V 12A (Tc) 38W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 12A (Tc) 38W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF76407D3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF76407D3-ND
Single FETs, MOSFETs HUF76407D3-ND
N-Channel 60V 12A (Tc) 38W (Tc) Through Hole I-PAK

N-Channel 60V 12A (Tc) 38W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
60V 12A MOSFET Transistor
278-HUF76407D3
60V 12A MOSFET Transistor 278-HUF76407D3
MOSFET N-CH 60V 12A IPAK Product overview: HUF76407D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76407D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 12A IPAK Product overview: HUF76407D3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76407D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76407D3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76407D3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76407D3
MOSFET N-CH 60V 12A IPAK

MOSFET N-CH 60V 12A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF76407D3-ND 278-HUF76407D3 HUF76407D3
Product Name Single FETs, MOSFETs 60V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details