onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76132SK8T HUF76132SK8T

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063694-HUF76132SK8T Mounting: SMD (SMT) Power Dissipation: 2.5 W Rise Time: 36 ns Fall Time: 37 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11.5 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 65 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063694-HUF76132SK8T Mounting: SMD (SMT) Power Dissipation: 2.5 W Rise Time: 36 ns Fall Time: 37 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11.5 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 65 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76132SK8T - 1063694-HUF76132SK8T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76132SK8T
1063694-HUF76132SK8T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76132SK8T 1063694-HUF76132SK8T
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063694-HUF76132SK8T Mounting: SMD (SMT) Power Dissipation: 2.5 W Rise Time: 36 ns Fall Time: 37 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): 11.5 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 65 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063694-HUF76132SK8T
Mounting: SMD (SMT)
Power Dissipation: 2.5 W
Rise Time: 36 ns
Fall Time: 37 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 11.5 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 65 ns
Drain to Source Resistance: 10.5 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1063694-HUF76132SK8T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76132SK8T
Package Type SOT3; SOP
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M1H - AIMDQ75R060M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
MOSFETs - 1464857P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type VDFN
View Details