onsemi 20V 20A MOSFET Transistor HUF76013P

Description
MOSFET N-CH 20V 20A TO-220AB Product overview: HUF76013P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76013P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 20A TO-220AB Product overview: HUF76013P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76013P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 20A MOSFET Transistor
285-HUF76013P
20V 20A MOSFET Transistor 285-HUF76013P
MOSFET N-CH 20V 20A TO-220AB Product overview: HUF76013P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76013P can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 20A TO-220AB Product overview: HUF76013P from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-HUF76013P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76013P - 068306-HUF76013P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76013P
068306-HUF76013P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76013P 068306-HUF76013P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068306-HUF76013P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 624pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068306-HUF76013P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 624pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-HUF76013P 068306-HUF76013P
Product Name 20V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76013P
Polarity N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data