onsemi 200V 11A MOSFET Transistor HUF75925D3ST

Description
MOSFET N-CH 200V 11A TO252AA Product overview: HUF75925D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75925D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 11A TO252AA Product overview: HUF75925D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75925D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 11A MOSFET Transistor
278-HUF75925D3ST
200V 11A MOSFET Transistor 278-HUF75925D3ST
MOSFET N-CH 200V 11A TO252AA Product overview: HUF75925D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75925D3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 11A TO252AA Product overview: HUF75925D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75925D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75925D3ST - 068305-HUF75925D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75925D3ST
068305-HUF75925D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75925D3ST 068305-HUF75925D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068305-HUF75925D3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 20V Max Input Capacitance: 1030pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 275 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068305-HUF75925D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 20V
Max Input Capacitance: 1030pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 275 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75925D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75925D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75925D3ST
MOSFET N-CH 200V 11A TO252AA

MOSFET N-CH 200V 11A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-HUF75925D3ST 068305-HUF75925D3ST HUF75925D3ST
Product Name 200V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75925D3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Bulk SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data