onsemi Single FETs, MOSFETs HUF75852G3

Description
N-Channel 150V 75A (Tc) 500W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 150V 75A (Tc) 500W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75852G3FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75852G3FS-ND
Single FETs, MOSFETs HUF75852G3FS-ND
N-Channel 150V 75A (Tc) 500W (Tc) Through Hole TO-247-3

N-Channel 150V 75A (Tc) 500W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
150V 75A MOSFET Transistor
278-HUF75852G3
150V 75A MOSFET Transistor 278-HUF75852G3
N-Ch MOSFET 150V 75A 16mR TO-247 Product overview: HUF75852G3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75852G3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 150V 75A 16mR TO-247 Product overview: HUF75852G3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75852G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75852G3 - 204919-HUF75852G3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75852G3
204919-HUF75852G3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75852G3 204919-HUF75852G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204919-HUF75852G3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 480nC @ 20V Max Input Capacitance: 7690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204919-HUF75852G3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 480nC @ 20V
Max Input Capacitance: 7690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
N Channel Mosfet, 150V, 75A, To-247; Channel Type Onsemi - 58K1617 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 75A, To-247; Channel Type Onsemi
58K1617
N Channel Mosfet, 150V, 75A, To-247; Channel Type Onsemi 58K1617
N CHANNEL MOSFET, 150V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 75a 150V 0.016 Ohm N-Ch MOSFET

MOSFET 75a 150V 0.016 Ohm N-Ch MOSFET

Buy Now Datasheet
Trans MOSFET N-CH 150V 75A 3-Pin(3+Tab) TO-247 Rail - 598-HUF75852G3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 150V 75A 3-Pin(3+Tab) TO-247 Rail
598-HUF75852G3
Trans MOSFET N-CH 150V 75A 3-Pin(3+Tab) TO-247 Rail 598-HUF75852G3
Trans MOSFET N-CH 150V 75A 3-Pin(3+Tab) TO-247 Rail

Trans MOSFET N-CH 150V 75A 3-Pin(3+Tab) TO-247 Rail

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75852G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75852G3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75852G3
MOSFET N-CH 150V 75A TO247-3

MOSFET N-CH 150V 75A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF75852G3FS-ND 278-HUF75852G3 204919-HUF75852G3 58K1617 HUF75852G3 598-HUF75852G3 HUF75852G3
Product Name Single FETs, MOSFETs 150V 75A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75852G3 N Channel Mosfet, 150V, 75A, To-247; Channel Type Onsemi MOSFET Trans MOSFET N-CH 150V 75A 3-Pin(3+Tab) TO-247 Rail Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-3; TO-247 TO-247; TO-247-3
PD 500000 milliwatts 500000 milliwatts 500000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 2.8A MOSFET Transistor - 278-AUIRFL024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers