onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75842P3 HUF75842P3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007535-HUF75842P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 175nC @ 20V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007535-HUF75842P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 175nC @ 20V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75842P3 - 007535-HUF75842P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75842P3
007535-HUF75842P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75842P3 007535-HUF75842P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007535-HUF75842P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 175nC @ 20V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007535-HUF75842P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 175nC @ 20V
Max Input Capacitance: 2730pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
43a 150V 0.042 Ohm MOSFET Transistor
2088-HUF75842P3
43a 150V 0.042 Ohm MOSFET Transistor 2088-HUF75842P3
MOSFETs 43a 150V 0.042 Ohm Logic Level N-Ch Product overview: HUF75842P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43a, 150V, 0.042 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 43a, 150V, 0.042 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75842P3 can be used for catalog matching and distributor lookup.

MOSFETs 43a 150V 0.042 Ohm Logic Level N-Ch Product overview: HUF75842P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43a, 150V, 0.042 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 43a, 150V, 0.042 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75842P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF75842P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75842P3-ND
Single FETs, MOSFETs HUF75842P3-ND
N-Channel 150V 43A (Tc) 230W (Tc) Through Hole TO-220-3

N-Channel 150V 43A (Tc) 230W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch - 598-HUF75842P3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch
598-HUF75842P3
MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch 598-HUF75842P3
MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch

MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch

MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch

Buy Now Datasheet
N Ch Mosfet, 150V, 43A, To-220Ab; Channel Type Onsemi - 58K1616 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 150V, 43A, To-220Ab; Channel Type Onsemi
58K1616
N Ch Mosfet, 150V, 43A, To-220Ab; Channel Type Onsemi 58K1616
N CH MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CH MOSFET, 150V, 43A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:43A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75842P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75842P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75842P3
MOSFET N-CH 150V 43A TO220-3

MOSFET N-CH 150V 43A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 007535-HUF75842P3 2088-HUF75842P3 HUF75842P3-ND 598-HUF75842P3 HUF75842P3 58K1616 HUF75842P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75842P3 43a 150V 0.042 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET 43a 150V 0.042 Ohm Logic Level N-Ch MOSFET N Ch Mosfet, 150V, 43A, To-220Ab; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 150 volts 150 volts
PD 230000 milliwatts 230 milliwatts 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data