onsemi Single FETs, MOSFETs HUF75652G3

Description
N-Channel 100V 75A (Tc) 515W (Tc) Through Hole TO-247-3
Request a Quote
Description
N-Channel 100V 75A (Tc) 515W (Tc) Through Hole TO-247-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET Transistor, part number HUF75652G3, is designed for high-performance applications with a maximum drain-source voltage of 100 V and a continuous drain current rating of 75 A at a case temperature of 25°C. It features an ultra-low on-resistance of 0.0067 Ohm at a gate-source voltage of 10 V, which enhances efficiency in power management. The device has a gate threshold voltage ranging from 2 V to 4 V, making it suitable for various switching applications. It is packaged in a TO-247 format and is RoHS compliant, ensuring it meets environmental standards. The transistor operates effectively within a temperature range of -55°C to 175°C, making it versatile for different operating conditions. This product is ideal for engineers looking for reliable and efficient MOSFET solutions in their designs.

Datasheet Summary
Powered by GS/AI

The N-Channel MOSFET Transistor, part number HUF75652G3, is designed for high-performance applications with a maximum drain-source voltage of 100 V and a continuous drain current rating of 75 A at a case temperature of 25°C. It features an ultra-low on-resistance of 0.0067 Ohm at a gate-source voltage of 10 V, which enhances efficiency in power management. The device has a gate threshold voltage ranging from 2 V to 4 V, making it suitable for various switching applications. It is packaged in a TO-247 format and is RoHS compliant, ensuring it meets environmental standards. The transistor operates effectively within a temperature range of -55°C to 175°C, making it versatile for different operating conditions. This product is ideal for engineers looking for reliable and efficient MOSFET solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75652G3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75652G3-ND
Single FETs, MOSFETs HUF75652G3-ND
N-Channel 100V 75A (Tc) 515W (Tc) Through Hole TO-247-3

N-Channel 100V 75A (Tc) 515W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75652G3 - 068303-HUF75652G3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75652G3
068303-HUF75652G3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75652G3 068303-HUF75652G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068303-HUF75652G3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 515W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 475nC @ 20V Max Input Capacitance: 7585pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068303-HUF75652G3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 515W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 475nC @ 20V
Max Input Capacitance: 7585pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 450

Buy Now Datasheet
MOSFETs - 8078705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8078705
MOSFETs 8078705
MOSFET, Fairchild, HUF75652G3

MOSFET, Fairchild, HUF75652G3

Supplier's Site
MOSFETs - 8078705P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8078705P
MOSFETs 8078705P
MOSFET, Fairchild, HUF75652G3

MOSFET, Fairchild, HUF75652G3

Supplier's Site
MOSFETs - 1454392 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454392
MOSFETs 1454392
MOSFET, Fairchild, HUF75652G3

MOSFET, Fairchild, HUF75652G3

Supplier's Site
Singapore, Singapore
75a MOSFET Transistor
2088-HUF75652G3
75a MOSFET Transistor 2088-HUF75652G3
MOSFETs 75a 100VN-Ch MOSFET Product overview: HUF75652G3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75652G3 can be used for catalog matching and distributor lookup.

MOSFETs 75a 100VN-Ch MOSFET Product overview: HUF75652G3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75652G3 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 100V 75A TO-247 - 598-HUF75652G3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 75A TO-247
598-HUF75652G3
MOSFET N-CH 100V 75A TO-247 598-HUF75652G3
MOSFET N-CH 100V 75A TO-247

MOSFET N-CH 100V 75A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75652G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75652G3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75652G3
MOSFET N-CH 100V 75A TO247-3

MOSFET N-CH 100V 75A TO247-3

Supplier's Site
N Channel Mosfet, 100V, 75A, To-247; Channel Type Onsemi - 58K1615 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 75A, To-247; Channel Type Onsemi
58K1615
N Channel Mosfet, 100V, 75A, To-247; Channel Type Onsemi 58K1615
N CHANNEL MOSFET, 100V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 75 A, 100 V, 0.0067 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 31Y2014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 75 A, 100 V, 0.0067 Ohm, 10 V, 4 V Rohs Compliant Onsemi
31Y2014
Mosfet Transistor, N Channel, 75 A, 100 V, 0.0067 Ohm, 10 V, 4 V Rohs Compliant Onsemi 31Y2014
MOSFET Transistor, N Channel, 75 A, 100 V, 0.0067 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 75 A, 100 V, 0.0067 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 75a 100VN-Ch MOSFET

MOSFET 75a 100VN-Ch MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - HUF75652G3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
HUF75652G3
Single FETs, MOSFETs HUF75652G3
MOSFET N-CH 100V 75A TO247-3

MOSFET N-CH 100V 75A TO247-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
HUF75652G3
Triode/MOS Tube/Transistor >> MOSFETs HUF75652G3
100V 75A 8mΩ@75A,10V 515W 4V@250uA null TO-247-3 MOSFETs ROHS

100V 75A 8mΩ@75A,10V 515W 4V@250uA null TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number HUF75652G3-ND 068303-HUF75652G3 8078705 8078705P 2088-HUF75652G3 598-HUF75652G3 HUF75652G3 58K1615 31Y2014 HUF75652G3 HUF75652G3 HUF75652G3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75652G3 MOSFETs MOSFETs 75a MOSFET Transistor MOSFET N-CH 100V 75A TO-247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 75A, To-247; Channel Type Onsemi Mosfet Transistor, N Channel, 75 A, 100 V, 0.0067 Ohm, 10 V, 4 V Rohs Compliant Onsemi MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; To-247 TO-247; TO-247 Tube 475 nC @ 20 V TO-3; TO-247 TO-3 TO-247; TO-247-3 TO-247
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 515000 milliwatts 515 milliwatts 515000 milliwatts 515000 milliwatts 515000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data