Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068302-HUF75639S3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 20V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 56A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
N-Channel 100V 56A (Tc) 200W (Tc) Through Hole I2PAK (TO-262)
MOSFETs TO-262 Product overview: HUF75639S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75639S3 can be used for catalog matching and distributor lookup.
HUF75639 - N-CHANNEL ULTRAFET, P
MOSFET N-CH 100V 56A I2PAK
MOSFET, N-CH, 100V, 56A, TO-262AA; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:56A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 068302-HUF75639S3 | HUF75639S3-ND | 2088-HUF75639S3 | HUF75639S3 | HUF75639S3 | HUF75639S3 | 98B2177 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75639S3 | Single FETs, MOSFETs | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 56A, To-262Aa; Channel Type Onsemi |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||||
| PD | 200000 milliwatts | 200 milliwatts | 200000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-263; SOT3; D2PAK (TO-263AB) | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-3 |