onsemi 100V 5.5A MOSFET Transistor HUF75631SK8T

Description
MOSFET N-CH 100V 5.5A 8-SOP Product overview: HUF75631SK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75631SK8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 5.5A 8-SOP Product overview: HUF75631SK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75631SK8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.5A MOSFET Transistor
278-HUF75631SK8T
100V 5.5A MOSFET Transistor 278-HUF75631SK8T
MOSFET N-CH 100V 5.5A 8-SOP Product overview: HUF75631SK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75631SK8T can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.5A 8-SOP Product overview: HUF75631SK8T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75631SK8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75631SK8T - 068298-HUF75631SK8T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75631SK8T
068298-HUF75631SK8T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75631SK8T 068298-HUF75631SK8T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068298-HUF75631SK8T Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 79nC @ 20V Max Input Capacitance: 1225pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068298-HUF75631SK8T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 79nC @ 20V
Max Input Capacitance: 1225pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - HUF75631SK8T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75631SK8T-ND
Single FETs, MOSFETs HUF75631SK8T-ND
N-Channel 100V 5.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 5.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75631SK8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75631SK8T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75631SK8T
MOSFET N-CH 100V 5.5A 8SOIC

MOSFET N-CH 100V 5.5A 8SOIC

Supplier's Site
MOSFET N-CH 100V 5.5A 8-SOP - 598-HUF75631SK8T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 5.5A 8-SOP
598-HUF75631SK8T
MOSFET N-CH 100V 5.5A 8-SOP 598-HUF75631SK8T
MOSFET N-CH 100V 5.5A 8-SOP

MOSFET N-CH 100V 5.5A 8-SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-HUF75631SK8T 068298-HUF75631SK8T HUF75631SK8T-ND HUF75631SK8T 598-HUF75631SK8T
Product Name 100V 5.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75631SK8T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 5.5A 8-SOP
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data