onsemi Single FETs, MOSFETs HUF75545S3ST

Description
N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75545S3STTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75545S3STTR-ND
Single FETs, MOSFETs HUF75545S3STTR-ND
N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - HUF75545S3STCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75545S3STCT-ND
Single FETs, MOSFETs HUF75545S3STCT-ND
N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - HUF75545S3STDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75545S3STDKR-ND
Single FETs, MOSFETs HUF75545S3STDKR-ND
N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 80V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
75a 80V 0.010 Ohm MOSFET Transistor
2088-HUF75545S3ST
75a 80V 0.010 Ohm MOSFET Transistor 2088-HUF75545S3ST
MOSFETs 75a 80V 0.010 Ohm N-Ch MOSFET Product overview: HUF75545S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 80V, 0.010 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 80V, 0.010 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75545S3ST can be used for catalog matching and distributor lookup.

MOSFETs 75a 80V 0.010 Ohm N-Ch MOSFET Product overview: HUF75545S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 80V, 0.010 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 80V, 0.010 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75545S3ST can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75545S3ST - 017079-HUF75545S3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75545S3ST
017079-HUF75545S3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75545S3ST 017079-HUF75545S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 017079-HUF75545S3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 270W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 235nC @ 20V Max Input Capacitance: 3750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 017079-HUF75545S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 270W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 235nC @ 20V
Max Input Capacitance: 3750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75545S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75545S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75545S3ST
MOSFET N-CH 80V 75A D2PAK

MOSFET N-CH 80V 75A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75a 80V 0.010 Ohm N-Ch MOSFET

MOSFET 75a 80V 0.010 Ohm N-Ch MOSFET

Buy Now Datasheet
Mosfet, N Ch, 80V, 75A, To-263Ab-3; Channel Type Onsemi - 31Y2013 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 80V, 75A, To-263Ab-3; Channel Type Onsemi
31Y2013
Mosfet, N Ch, 80V, 75A, To-263Ab-3; Channel Type Onsemi 31Y2013
MOSFET, N CH, 80V, 75A, TO-263AB-3; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CH, 80V, 75A, TO-263AB-3; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:75A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number HUF75545S3STTR-ND 2088-HUF75545S3ST 017079-HUF75545S3ST HUF75545S3ST HUF75545S3ST 31Y2013
Product Name Single FETs, MOSFETs 75a 80V 0.010 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75545S3ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 80V, 75A, To-263Ab-3; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
MOSFET Operating Mode Enhancement
PD 270 milliwatts 270000 milliwatts
Unlock Full Specs
to access all available technical data