onsemi Single FETs, MOSFETs HUF75345P3

Description
N-Channel 55V 75A (Tc) 325W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 55V 75A (Tc) 325W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75345P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75345P3-ND
Single FETs, MOSFETs HUF75345P3-ND
N-Channel 55V 75A (Tc) 325W (Tc) Through Hole TO-220-3

N-Channel 55V 75A (Tc) 325W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345P3 - 068295-HUF75345P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345P3
068295-HUF75345P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345P3 068295-HUF75345P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068295-HUF75345P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 325W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 275nC @ 20V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068295-HUF75345P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 325W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 275nC @ 20V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
75a 55V 0.007Ohm MOSFET Transistor
2088-HUF75345P3
75a 55V 0.007Ohm MOSFET Transistor 2088-HUF75345P3
MOSFETs 75a 55V 0.007Ohm NCh UltraFET Product overview: HUF75345P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.007Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.007Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75345P3 can be used for catalog matching and distributor lookup.

MOSFETs 75a 55V 0.007Ohm NCh UltraFET Product overview: HUF75345P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.007Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.007Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75345P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75345P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75345P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75345P3
MOSFET N-CH 55V 75A TO220-3

MOSFET N-CH 55V 75A TO220-3

Supplier's Site
Single FETs, MOSFETs - HUF75345P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
HUF75345P3
Single FETs, MOSFETs HUF75345P3
MOSFET N-CH 55V 75A TO220-3

MOSFET N-CH 55V 75A TO220-3

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 75 A, 55 V, 0.006 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 97K1717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 75 A, 55 V, 0.006 Ohm, 10 V, 4 V Rohs Compliant Onsemi
97K1717
Mosfet Transistor, N Channel, 75 A, 55 V, 0.006 Ohm, 10 V, 4 V Rohs Compliant Onsemi 97K1717
MOSFET Transistor, N Channel, 75 A, 55 V, 0.006 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 75 A, 55 V, 0.006 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 55V, 75A To-220Ab; Transistor Polarity Onsemi - 83F5505 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 75A To-220Ab; Transistor Polarity Onsemi
83F5505
N Channel Mosfet, 55V, 75A To-220Ab; Transistor Polarity Onsemi 83F5505
N CHANNEL MOSFET, 55V, 75A TO-220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 75A TO-220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; On Resistance Rds(on):0.006ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75a 55V 0.007Ohm NCh UltraFET

MOSFET 75a 55V 0.007Ohm NCh UltraFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number HUF75345P3-ND 068295-HUF75345P3 2088-HUF75345P3 HUF75345P3 HUF75345P3 97K1717 83F5505 HUF75345P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345P3 75a 55V 0.007Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 75 A, 55 V, 0.006 Ohm, 10 V, 4 V Rohs Compliant Onsemi N Channel Mosfet, 55V, 75A To-220Ab; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-3; TO-220
V(BR)DSS 55 volts 55 volts
PD 325000 milliwatts 325 milliwatts 325000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data