onsemi 75a 55V 0.007Ohm MOSFET Transistor HUF75345G3

Description
MOSFETs 75a 55V 0.007Ohm NCh UltraFET Product overview: HUF75345G3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.007Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.007Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75345G3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 75a 55V 0.007Ohm NCh UltraFET Product overview: HUF75345G3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.007Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.007Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75345G3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75a 55V 0.007Ohm MOSFET Transistor
2088-HUF75345G3
75a 55V 0.007Ohm MOSFET Transistor 2088-HUF75345G3
MOSFETs 75a 55V 0.007Ohm NCh UltraFET Product overview: HUF75345G3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.007Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.007Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75345G3 can be used for catalog matching and distributor lookup.

MOSFETs 75a 55V 0.007Ohm NCh UltraFET Product overview: HUF75345G3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.007Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.007Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75345G3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345G3 - 204917-HUF75345G3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345G3
204917-HUF75345G3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345G3 204917-HUF75345G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204917-HUF75345G3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 325W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 275nC @ 20V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204917-HUF75345G3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 325W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 275nC @ 20V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - HUF75345G3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75345G3-ND
Single FETs, MOSFETs HUF75345G3-ND
N-Channel 55V 75A (Tc) 325W (Tc) Through Hole TO-247-3

N-Channel 55V 75A (Tc) 325W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75a 55V 0.007Ohm NCh UltraFET

MOSFET 75a 55V 0.007Ohm NCh UltraFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75345G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75345G3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75345G3
MOSFET N-CH 55V 75A TO247-3

MOSFET N-CH 55V 75A TO247-3

Supplier's Site
N Channel Mosfet, 55V, 75A, To-247; Channel Type Onsemi - 83F5504 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 75A, To-247; Channel Type Onsemi
83F5504
N Channel Mosfet, 55V, 75A, To-247; Channel Type Onsemi 83F5504
N CHANNEL MOSFET, 55V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - HUF75345G3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
HUF75345G3
Single FETs, MOSFETs HUF75345G3
MOSFET N-CH 55V 75A TO247-3

MOSFET N-CH 55V 75A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-HUF75345G3 204917-HUF75345G3 HUF75345G3-ND HUF75345G3 HUF75345G3 83F5504 HUF75345G3
Product Name 75a 55V 0.007Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75345G3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 55V, 75A, To-247; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 325 milliwatts 325000 milliwatts 325000 milliwatts
Package Type Tube TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data