onsemi MOSFETs HUF75339P3

Description
MOSFET N-Channel 55V 75A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 55V 75A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6715363 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715363
MOSFETs 6715363
MOSFET N-Channel 55V 75A TO220AB

MOSFET N-Channel 55V 75A TO220AB

Supplier's Site
MOSFETs - 6715363P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715363P
MOSFETs 6715363P
MOSFET N-Channel 55V 75A TO220AB

MOSFET N-Channel 55V 75A TO220AB

Supplier's Site
MOSFETs - 1454541 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454541
MOSFETs 1454541
MOSFET N-Channel 55V 75A TO220AB

MOSFET N-Channel 55V 75A TO220AB

Supplier's Site
Single FETs, MOSFETs - HUF75339P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75339P3-ND
Single FETs, MOSFETs HUF75339P3-ND
N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220-3

N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75339P3 - 068294-HUF75339P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75339P3
068294-HUF75339P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75339P3 068294-HUF75339P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068294-HUF75339P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 20V Max Input Capacitance: 2000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068294-HUF75339P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 20V
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
75a 55V 0.012Ohm MOSFET Transistor
2088-HUF75339P3
75a 55V 0.012Ohm MOSFET Transistor 2088-HUF75339P3
MOSFETs 75a 55V 0.012Ohm NCh UltraFET Product overview: HUF75339P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.012Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.012Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75339P3 can be used for catalog matching and distributor lookup.

MOSFETs 75a 55V 0.012Ohm NCh UltraFET Product overview: HUF75339P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 55V, 0.012Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 55V, 0.012Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75339P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - HUF75339P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
HUF75339P3
Single FETs, MOSFETs HUF75339P3
MOSFET N-CH 55V 75A TO220-3

MOSFET N-CH 55V 75A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75339P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75339P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75339P3
MOSFET N-CH 55V 75A TO220-3

MOSFET N-CH 55V 75A TO220-3

Supplier's Site
Mosfet Transistor, N Channel, 75 A, 55 V, 12 Mohm, 10 V, 4 V Rohs Compliant Onsemi - 92K0473 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 75 A, 55 V, 12 Mohm, 10 V, 4 V Rohs Compliant Onsemi
92K0473
Mosfet Transistor, N Channel, 75 A, 55 V, 12 Mohm, 10 V, 4 V Rohs Compliant Onsemi 92K0473
MOSFET Transistor, N Channel, 75 A, 55 V, 12 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 75 A, 55 V, 12 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 75a 55V 0.012Ohm NCh UltraFET

MOSFET 75a 55V 0.012Ohm NCh UltraFET

Buy Now Datasheet
Transistor: N-MOSFET; unipolar; 55V; 75A; 200W; TO220; UltraFET® - 598-HUF75339P3 - Utmel Electronic Limited
Hong Kong, China
Transistor: N-MOSFET; unipolar; 55V; 75A; 200W; TO220; UltraFET®
598-HUF75339P3
Transistor: N-MOSFET; unipolar; 55V; 75A; 200W; TO220; UltraFET® 598-HUF75339P3
Transistor: N-MOSFET; unipolar; 55V; 75A; 200W; TO220; UltraFET®

Transistor: N-MOSFET; unipolar; 55V; 75A; 200W; TO220; UltraFET®

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6715363 6715363P HUF75339P3-ND 068294-HUF75339P3 2088-HUF75339P3 HUF75339P3 HUF75339P3 92K0473 HUF75339P3 598-HUF75339P3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75339P3 75a 55V 0.012Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 75 A, 55 V, 12 Mohm, 10 V, 4 V Rohs Compliant Onsemi MOSFET Transistor: N-MOSFET; unipolar; 55V; 75A; 200W; TO220; UltraFET®
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3
Number of units in IC 1 1
V(BR)DSS 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data