onsemi 60a 55V 0.019 Ohm MOSFET Transistor HUF75332P3

Description
MOSFETs 60a 55V 0.019 Ohm Logic Level N-Ch Product overview: HUF75332P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60a, 55V, 0.019 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60a, 55V, 0.019 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75332P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60a 55V 0.019 Ohm Logic Level N-Ch Product overview: HUF75332P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60a, 55V, 0.019 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60a, 55V, 0.019 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75332P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60a 55V 0.019 Ohm MOSFET Transistor
2088-HUF75332P3
60a 55V 0.019 Ohm MOSFET Transistor 2088-HUF75332P3
MOSFETs 60a 55V 0.019 Ohm Logic Level N-Ch Product overview: HUF75332P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60a, 55V, 0.019 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60a, 55V, 0.019 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75332P3 can be used for catalog matching and distributor lookup.

MOSFETs 60a 55V 0.019 Ohm Logic Level N-Ch Product overview: HUF75332P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60a, 55V, 0.019 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60a, 55V, 0.019 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75332P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - HUF75332P3FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75332P3FS-ND
Single FETs, MOSFETs HUF75332P3FS-ND
N-Channel 55V 60A (Tc) 145W (Tc) Through Hole TO-220-3

N-Channel 55V 60A (Tc) 145W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75332P3 - 068289-HUF75332P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75332P3
068289-HUF75332P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75332P3 068289-HUF75332P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068289-HUF75332P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 145W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 85nC @ 20V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068289-HUF75332P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 145W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 85nC @ 20V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75332P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75332P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75332P3
MOSFET N-CH 55V 60A TO220-3

MOSFET N-CH 55V 60A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60a 55V 0.019 Ohm Logic Level N-Ch

MOSFET 60a 55V 0.019 Ohm Logic Level N-Ch

Buy Now Datasheet
N Channel Mosfet, 55V, 60A To-220Ab; Channel Type Onsemi - 58K1603 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 60A To-220Ab; Channel Type Onsemi
58K1603
N Channel Mosfet, 55V, 60A To-220Ab; Channel Type Onsemi 58K1603
N CHANNEL MOSFET, 55V, 60A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 60A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-HUF75332P3 HUF75332P3FS-ND 068289-HUF75332P3 HUF75332P3 HUF75332P3 58K1603
Product Name 60a 55V 0.019 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75332P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 55V, 60A To-220Ab; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 145 milliwatts 145000 milliwatts
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data