onsemi Single FETs, MOSFETs HUF75329G3

Description
N-Channel 55V 49A (Tc) 128W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 55V 49A (Tc) 128W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75329G3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75329G3-ND
Single FETs, MOSFETs HUF75329G3-ND
N-Channel 55V 49A (Tc) 128W (Tc) Through Hole TO-247-3

N-Channel 55V 49A (Tc) 128W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329G3 - 1044184-HUF75329G3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329G3
1044184-HUF75329G3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329G3 1044184-HUF75329G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1044184-HUF75329G3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 128W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 75nC @ 20V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 49A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1044184-HUF75329G3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 128W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 75nC @ 20V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 49A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 49A MOSFET Transistor
278-HUF75329G3
55V 49A MOSFET Transistor 278-HUF75329G3
MOSFET N-CH 55V 49A TO-247 Product overview: HUF75329G3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75329G3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 49A TO-247 Product overview: HUF75329G3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75329G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75329G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75329G3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75329G3
MOSFET N-CH 55V 49A TO247-3

MOSFET N-CH 55V 49A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF75329G3-ND 1044184-HUF75329G3 278-HUF75329G3 HUF75329G3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329G3 55V 49A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data