onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321P3 HUF75321P3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007523-HUF75321P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 20V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007523-HUF75321P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 20V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321P3 - 007523-HUF75321P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321P3
007523-HUF75321P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321P3 007523-HUF75321P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007523-HUF75321P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 93W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 20V Max Input Capacitance: 680pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 35A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007523-HUF75321P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 20V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - HUF75321P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75321P3-ND
Single FETs, MOSFETs HUF75321P3-ND
N-Channel 55V 35A (Tc) 93W (Tc) Through Hole TO-220-3

N-Channel 55V 35A (Tc) 93W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 8076673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8076673
MOSFETs 8076673
MOSFET, Fairchild, HUF75321P3

MOSFET, Fairchild, HUF75321P3

Supplier's Site
MOSFETs - 8076673P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8076673P
MOSFETs 8076673P
MOSFET, Fairchild, HUF75321P3

MOSFET, Fairchild, HUF75321P3

Supplier's Site
MOSFETs - 1455461 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455461
MOSFETs 1455461
MOSFET, Fairchild, HUF75321P3

MOSFET, Fairchild, HUF75321P3

Supplier's Site
Singapore, Singapore
55V 35A MOSFET Transistor
278-HUF75321P3
55V 35A MOSFET Transistor 278-HUF75321P3
N-Ch MOSFET 55V 35A 34mR TO-220AB Power Product overview: HUF75321P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75321P3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 55V 35A 34mR TO-220AB Power Product overview: HUF75321P3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75321P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75321P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75321P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75321P3
MOSFET N-CH 55V 35A TO220-3

MOSFET N-CH 55V 35A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 35A 55V N-Channel UltraFET

MOSFET 35A 55V N-Channel UltraFET

Buy Now Datasheet
N Channel Mosfet, 55V, 35A To-220Ab; Channel Type Onsemi - 58K1601 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 35A To-220Ab; Channel Type Onsemi
58K1601
N Channel Mosfet, 55V, 35A To-220Ab; Channel Type Onsemi 58K1601
N CHANNEL MOSFET, 55V, 35A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 35A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET 35A 55V N-Channel UltraFET - 598-HUF75321P3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 35A 55V N-Channel UltraFET
598-HUF75321P3
MOSFET 35A 55V N-Channel UltraFET 598-HUF75321P3
MOSFET 35A 55V N-Channel UltraFET

MOSFET 35A 55V N-Channel UltraFET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 007523-HUF75321P3 HUF75321P3-ND 8076673 8076673P 278-HUF75321P3 HUF75321P3 HUF75321P3 58K1601 598-HUF75321P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321P3 Single FETs, MOSFETs MOSFETs MOSFETs 55V 35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 55V, 35A To-220Ab; Channel Type Onsemi MOSFET 35A 55V N-Channel UltraFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 55 volts 55 volts
PD 93000 milliwatts 93000 milliwatts 93000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data