N-Channel 55V 20A (Tc) 93W (Tc) Surface Mount TO-252AA
N-Channel 55V 20A (Tc) 93W (Tc) Surface Mount TO-252AA
N-Channel 55V 20A (Tc) 93W (Tc) Surface Mount TO-252AA
MOSFETs 20a 55V N-Channel UltraFET Product overview: HUF75321D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75321D3ST can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 017076-HUF75321D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 93W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 20V
Max Input Capacitance: 680pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET 20a 55V N-Channel UltraFET
MOSFET N-CH 55V 20A TO252AA
MOSFET N-CH 55V 20A TO252AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | HUF75321D3STCT-ND | 2088-HUF75321D3ST | 017076-HUF75321D3ST | HUF75321D3ST | HUF75321D3ST | HUF75321D3ST |
| Product Name | Single FETs, MOSFETs | N-Channel 20a 55V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75321D3ST | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 93 milliwatts | 93000 milliwatts | 93000 milliwatts | |||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |