onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307P3 HUF75307P3

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005685-HUF75307P3 Mounting: SMD (SMT) Power Dissipation: 45 W Rise Time: 40 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 15 A Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 35 ns Drain to Source Resistance: 90 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005685-HUF75307P3 Mounting: SMD (SMT) Power Dissipation: 45 W Rise Time: 40 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 15 A Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 35 ns Drain to Source Resistance: 90 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307P3 - 1005685-HUF75307P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307P3
1005685-HUF75307P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307P3 1005685-HUF75307P3
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005685-HUF75307P3 Mounting: SMD (SMT) Power Dissipation: 45 W Rise Time: 40 ns Fall Time: 45 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 15 A Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 35 ns Drain to Source Resistance: 90 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005685-HUF75307P3
Mounting: SMD (SMT)
Power Dissipation: 45 W
Rise Time: 40 ns
Fall Time: 45 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 15 A
Drain to Source Breakdown Voltage: 55 V
Turn-Off Delay Time: 35 ns
Drain to Source Resistance: 90 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1005685-HUF75307P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307P3
Package Type TO-220; SOT3; TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 141089748 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers