onsemi Single FETs, MOSFETs HUF75307D3ST

Description
N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HUF75307D3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75307D3ST-ND
Single FETs, MOSFETs HUF75307D3ST-ND
N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA

N-Channel 55V 15A (Tc) 45W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
SMD 55V 15A MOSFET Transistor
278-HUF75307D3ST
SMD 55V 15A MOSFET Transistor 278-HUF75307D3ST
N-CH MOSFET 55V 15A 90mR TO-252AA Surface Mount Product overview: HUF75307D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75307D3ST can be used for catalog matching and distributor lookup.

N-CH MOSFET 55V 15A 90mR TO-252AA Surface Mount Product overview: HUF75307D3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 55V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75307D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307D3ST - 48946-HUF75307D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307D3ST
48946-HUF75307D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307D3ST 48946-HUF75307D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 48946-HUF75307D3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 20V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 48946-HUF75307D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 20V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 55V 15A DPAK - 598-HUF75307D3ST - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 15A DPAK
598-HUF75307D3ST
MOSFET N-CH 55V 15A DPAK 598-HUF75307D3ST
MOSFET N-CH 55V 15A DPAK

MOSFET N-CH 55V 15A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75307D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75307D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75307D3ST
MOSFET N-CH 55V 15A TO252AA

MOSFET N-CH 55V 15A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number HUF75307D3ST-ND 278-HUF75307D3ST 48946-HUF75307D3ST 598-HUF75307D3ST HUF75307D3ST
Product Name Single FETs, MOSFETs SMD 55V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75307D3ST MOSFET N-CH 55V 15A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data