onsemi TRANSISTORS - Transistors (BJT) - Arrays - HN1B01FDW1T1G HN1B01FDW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 001673-HN1B01FDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 380mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 001673-HN1B01FDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 380mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - HN1B01FDW1T1G - 001673-HN1B01FDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - HN1B01FDW1T1G
001673-HN1B01FDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - HN1B01FDW1T1G 001673-HN1B01FDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 001673-HN1B01FDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-74 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 380mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 001673-HN1B01FDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-74
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 2μA
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 380mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 001673-HN1B01FDW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - HN1B01FDW1T1G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-AXP1T34GMXTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details