onsemi Transistor, Photovoltaic Output Optoisolators HMHAA280R3V

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMHAA280R3V-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHAA280R3V-ND
Transistor, Photovoltaic Output Optoisolators HMHAA280R3V-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HMHAA280R3V - 873826-HMHAA280R3V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMHAA280R3V
873826-HMHAA280R3V
Optoisolators - Transistor, Photovoltaic Output - HMHAA280R3V 873826-HMHAA280R3V
Manufacturer: ON Semiconductor Win Source Part Number: 873826-HMHAA280R3V Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HMHAA28 Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873826-HMHAA280R3V
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HMHAA28
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number HMHAA280R3V-ND 873826-HMHAA280R3V
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HMHAA280R3V
Input AC; DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-Mini-Flat
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8237AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2766023 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details