Manufacturer: ON Semiconductor
Win Source Part Number: 1181542-HMHAA280R2
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Family Name: HMHAA280
Categories: Isolators
Supplier Device Package: 4-Mini-Flat
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): ACPL-214-700E; VOS628A-4T; ACPL-214-760E;
Introduction Date: March 15, 2002
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.4V (Maximum)
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1181542-HMHAA280R2 |
| Product Name | Electronic Surplus - HMHAA280R2 |
| Operating Temperature | -67 to 212 F (-55 to 100 C) |