Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043875-HMHAA280
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.4V (Max)
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking, Industrial
Quantity per package: 3k pcs
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes
Transistor Output Optocouplers aCinput Optocoupler Phototransistor
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HMHAA280-ND | 1043875-HMHAA280 | 72K8570 | HMHAA280 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HMHAA280 | Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | AC; DC | AC; DC; AC, DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 4-Mini-Flat | SSOP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |