Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043873-HMHA281R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Family Name: HMHA281
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): ACPL-217; TLP285(TP.F.T); TLP285(F,T);
Introduction Date: September 04, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Transistor Output Optocouplers Optocoupler Phototransistor
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8023256P | 8023256 | 1043873-HMHA281R2 | HMHA281R2TR-ND | HMHA281R2 | 31Y2006 |
| Product Name | Optocouplers | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - HMHA281R2 | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi |
| Input | DC | DC | DC; DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | MFP | Surface mount | Surface Mount; 4-Mini-Flat | Surface Mount | SSOP | |
| Output | Phototransistor; Phototransistor | Phototransistor; Transistor | Phototransistor | |||
| Rise Time | 3 µs | 3 µs | 3 µs |