The HMHA281 series is a 4-pin half-pitch mini-flat phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor. It has a maximum standoff height of 2.4 mm and a lead pitch of 1.27 mm. The device offers a current transfer ratio of 50% to 600%, a steady-state isolation voltage of 3.75 kVAC RMS for one minute, and a maximum working insulation voltage of 565 V peak. It meets UL1577 and DIN-EN/IEC60747-5-5 safety standards, is RoHS compliant, and operates from -55°C to +100°C. The package is a surface-mount 4-pin mini-flat (MFP4) with external creepage and clearance of at least 5 mm and a distance through insulation of at least 0.4 mm.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMHA281R1V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA281R1V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMHA281R1V |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |