onsemi Optoisolators - Transistor, Photovoltaic Output - HMHA281R1V HMHA281R1V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043872-HMHA281R1V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043872-HMHA281R1V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMHA281R1V - 1043872-HMHA281R1V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMHA281R1V
1043872-HMHA281R1V
Optoisolators - Transistor, Photovoltaic Output - HMHA281R1V 1043872-HMHA281R1V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043872-HMHA281R1V Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043872-HMHA281R1V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1043872-HMHA281R1V
Product Name Optoisolators - Transistor, Photovoltaic Output - HMHA281R1V
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-Mini-Flat
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details