The HMHA281 series is a 4-pin half-pitch mini-flat phototransistor optocoupler with a gallium arsenide infrared LED driving a silicon phototransistor. It has a maximum standoff height of 2.4 mm and a lead pitch of 1.27 mm. The device offers a current transfer ratio of 50% to 600%, a collector-emitter voltage of 80 V, and a steady-state isolation voltage of 3.750 VAC RMS for one minute. It meets UL1577 and DIN-EN/IEC60747-5-5 standards with a 565 V peak working insulation voltage. The package is Pb-free and RoHS compliant.
SMD Phototransistor Optocoupler, 80V VCEO, 600% CTR, 2.5kV Isolation Product overview: HMHA281R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA281R1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMHA281R1 |
| Product Name | SMD 80V 2.5kV Bipolar Transistor |
| IC(max) | 50 milliamps |