onsemi Transistor, Photovoltaic Output Optoisolators HMHA281

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMHA281-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA281-ND
Transistor, Photovoltaic Output Optoisolators HMHA281-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 72K8572 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
72K8572
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 72K8572
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi - 31Y2005 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi
31Y2005
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi 31Y2005
Transistor Output Optocoupler, Half Pitch, 1, 3.75 kV, 50 %, 50 mA, SSOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 1, 3.75 kV, 50 %, 50 mA, SSOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HMHA281
Transistor Output Optocouplers HMHA281
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HMHA281-ND 72K8572 31Y2005 HMHA281
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details