onsemi Transistor, Photovoltaic Output Optoisolators HMHA2801V

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMHA2801V-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801V-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801V-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HMHA2801V
Transistor Output Optocouplers HMHA2801V
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi - 29H0167 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi
29H0167
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi 29H0167
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HMHA2801V-ND HMHA2801V 29H0167
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Mini-Flat
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537275 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details