onsemi Optoisolators - Transistor, Photovoltaic Output - HMHA2801CR2 HMHA2801CR2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043868-HMHA2801CR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043868-HMHA2801CR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMHA2801CR2 - 1043868-HMHA2801CR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMHA2801CR2
1043868-HMHA2801CR2
Optoisolators - Transistor, Photovoltaic Output - HMHA2801CR2 1043868-HMHA2801CR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043868-HMHA2801CR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043868-HMHA2801CR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-HMHA2801CR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-HMHA2801CR2DKR-ND
Transistor, Photovoltaic Output Optoisolators 488-HMHA2801CR2DKR-ND
OPTOISO 3.75KV TRANS 4-MINI-FLAT

OPTOISO 3.75KV TRANS 4-MINI-FLAT

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-HMHA2801CR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-HMHA2801CR2TR-ND
Transistor, Photovoltaic Output Optoisolators 488-HMHA2801CR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-HMHA2801CR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-HMHA2801CR2CT-ND
Transistor, Photovoltaic Output Optoisolators 488-HMHA2801CR2CT-ND
OPTOISO 3.75KV TRANS 4-MINI-FLAT

OPTOISO 3.75KV TRANS 4-MINI-FLAT

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi - 07AH4040 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi
07AH4040
Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi 07AH4040
OPTOCOUPLER, TRANSISTOR, 3.75KV, MFP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, MFP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HMHA2801CR2
Transistor Output Optocouplers HMHA2801CR2
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1043868-HMHA2801CR2 488-HMHA2801CR2DKR-ND 07AH4040 HMHA2801CR2
Product Name Optoisolators - Transistor, Photovoltaic Output - HMHA2801CR2 Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-Mini-Flat Surface Mount SOP
Forward Current 50 milliamps 50 milliamps
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details