onsemi Optoisolators - Transistor, Photovoltaic Output - HMHA2801C HMHA2801C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043867-HMHA2801C Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043867-HMHA2801C Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HMHA2801C - 1043867-HMHA2801C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HMHA2801C
1043867-HMHA2801C
Optoisolators - Transistor, Photovoltaic Output - HMHA2801C 1043867-HMHA2801C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043867-HMHA2801C Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043867-HMHA2801C
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HMHA2801C-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801C-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801C-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi - 07AH4039 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi
07AH4039
Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi 07AH4039
OPTOCOUPLER, TRANSISTOR, 3.75KV, MFP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, MFP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1043867-HMHA2801C HMHA2801C-ND 07AH4039
Product Name Optoisolators - Transistor, Photovoltaic Output - HMHA2801C Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 3.75Kv, Mfp-4; No. Of Channels Onsemi
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-Mini-Flat Surface Mount SOP
Forward Current 50 milliamps 50 milliamps
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details