onsemi Transistor, Photovoltaic Output Optoisolators HMHA2801AR2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HMHA2801AR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801AR2TR-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801AR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HMHA2801AR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801AR2CT-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801AR2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HMHA2801AR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801AR2DKR-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801AR2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optocouplers - 8023253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8023253P
Optocouplers 8023253P
IC, Fairchild, HMHA2801AR2

IC, Fairchild, HMHA2801AR2

Supplier's Site
Optocouplers - 8023253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8023253
Optocouplers 8023253
IC, Fairchild, HMHA2801AR2

IC, Fairchild, HMHA2801AR2

Supplier's Site
Optocouplers - 1662915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662915
Optocouplers 1662915
IC, Fairchild, HMHA2801AR2

IC, Fairchild, HMHA2801AR2

Supplier's Site
Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi - 31Y2003 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi
31Y2003
Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi 31Y2003
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HMHA2801AR2
Transistor Output Optocouplers HMHA2801AR2
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HMHA2801AR2TR-ND 8023253P 8023253 31Y2003 HMHA2801AR2
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount MFP Surface mount SSOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640576 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Digital Isolators - 336-5446-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers