The HMHA2801 series is a 4-pin half-pitch mini-flat optocoupler consisting of a gallium arsenide infrared LED driving a silicon phototransistor, designed for digital logic and microprocessor isolation applications. It has a maximum standoff height of 2.4 mm and a lead pitch of 1.27 mm. The device supports a current transfer ratio of 80% to 160% for the HMHA2801A variant, a collector-emitter voltage of 80 V, and a continuous collector current of 50 mA. It meets UL1577 with 3.750 VAC RMS isolation and DIN-EN/IEC60747-5-5 with a 565 V peak working insulation voltage. The package is Pb-free and RoHS compliant.
Optocoupler 80V 50mA 160% CTR SMD Transistor Product overview: HMHA2801AR1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMHA2801AR1V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMHA2801AR1V |
| Product Name | SMD 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |