onsemi Optocouplers HMHA2801

Description
Phototransistor Optocoupler Mini-Flat4
Request a Quote Datasheet
Description
Phototransistor Optocoupler Mini-Flat4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 9034289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034289
Optocouplers 9034289
Phototransistor Optocoupler Mini-Flat4

Phototransistor Optocoupler Mini-Flat4

Supplier's Site
Optocouplers - 1455688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1455688
Optocouplers 1455688
Phototransistor Optocoupler Mini-Flat4

Phototransistor Optocoupler Mini-Flat4

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HMHA2801-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HMHA2801-ND
Transistor, Photovoltaic Output Optoisolators HMHA2801-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HMHA2801
Transistor Output Optocouplers HMHA2801
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 72K8571 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
72K8571
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 72K8571
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 80 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi - 87X8817 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 80 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi
87X8817
Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 80 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi 87X8817
Transistor Output Optocoupler, Half Pitch, 1, 3.75 kV, 80 %, 50 mA, SSOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 1, 3.75 kV, 80 %, 50 mA, SSOP, 4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 9034289 HMHA2801-ND HMHA2801 72K8571 87X8817
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi Transistor Output Optocoupler, Half Pitch, 1, 3.75 Kv, 80 %, 50 Ma, Ssop, 4 Rohs Compliant Onsemi
Input DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant
Mounting Option Surface mount Surface Mount SSOP
Rise Time 3 µs 3 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2700056 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-SI8231AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details